L-com, Inc. 2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz LCAT1001-30

Description
LCAT1001-30 is a 30dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 30±0.5dB Operating temp range from -55 to 125C Frequency range from DC to 3GHz Input Power 2W max VSWR <1.15 Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization
Datasheet
Description
LCAT1001-30 is a 30dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 30±0.5dB Operating temp range from -55 to 125C Frequency range from DC to 3GHz Input Power 2W max VSWR <1.15 Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz - LCAT1001-30 - L-com, Inc.
North Andover, MA, United States
2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz
LCAT1001-30
2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz LCAT1001-30
LCAT1001-30 is a 30dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 30±0.5dB Operating temp range from -55 to 125C Frequency range from DC to 3GHz Input Power 2W max VSWR <1.15 Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization

LCAT1001-30 is a 30dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 30±0.5dB
  • Operating temp range from -55 to 125C
  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • VSWR <1.15

Application

  • Production systems
  • RF test systems
  • Instrumentation
  • Precision measurements
  • Prototyping and characterization
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1001-30
Product Name 2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details