L-com, Inc. 2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz LCAT1001-08

Description
LCAT1001-08 is a 8dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.5dB Input Power 2W max Frequency range from DC to 3GHz Operating temp range from -55 to 125C VSWR <1.15 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet
Description
LCAT1001-08 is a 8dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.5dB Input Power 2W max Frequency range from DC to 3GHz Operating temp range from -55 to 125C VSWR <1.15 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz - LCAT1001-08 - L-com, Inc.
North Andover, MA, United States
2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz
LCAT1001-08
2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz LCAT1001-08
LCAT1001-08 is a 8dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.5dB Input Power 2W max Frequency range from DC to 3GHz Operating temp range from -55 to 125C VSWR <1.15 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1001-08 is a 8dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 8±0.5dB
  • Input Power 2W max
  • Frequency range from DC to 3GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.15

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1001-08
Product Name 2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details