L-com, Inc. 2W/6 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz LCAT1001-06

Description
LCAT1001-06 is a 6dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.15 Attenuation accuracy 6±0.5dB Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems
Datasheet
Description
LCAT1001-06 is a 6dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.15 Attenuation accuracy 6±0.5dB Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/6 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz - LCAT1001-06 - L-com, Inc.
North Andover, MA, United States
2W/6 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz
LCAT1001-06
2W/6 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz LCAT1001-06
LCAT1001-06 is a 6dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.15 Attenuation accuracy 6±0.5dB Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems

LCAT1001-06 is a 6dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • Operating temp range from -55 to 125C
  • VSWR <1.15
  • Attenuation accuracy 6±0.5dB

Application

  • Production systems
  • Prototyping and characterization
  • Instrumentation
  • Precision measurements
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1001-06
Product Name 2W/6 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
6 suppliers
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details