5o.com Coaxial Attenuator 5o20100018N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o20100018N series is a set of 100W coaxial attenuators designed for wireless communication, testing, radar, and satellite systems, operating from DC to 18GHz with 50Ω impedance and N male-to-female connectors. Each variant offers fixed attenuation values of 6, 10, 20, 30, 40, 50, or 60 dB, with attenuation tolerances ranging from ±0.7 dB to ±1.5 dB depending on frequency band. VSWR maximum values are 1.2 to 1.4 across bands. The units operate at ambient temperatures from -55°C to +125°C, with power derating required above 25°C. Air cooling is recommended for units above 50W, and reverse connection must be avoided. The series supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o20100018N series is a set of 100W coaxial attenuators designed for wireless communication, testing, radar, and satellite systems, operating from DC to 18GHz with 50Ω impedance and N male-to-female connectors. Each variant offers fixed attenuation values of 6, 10, 20, 30, 40, 50, or 60 dB, with attenuation tolerances ranging from ±0.7 dB to ±1.5 dB depending on frequency band. VSWR maximum values are 1.2 to 1.4 across bands. The units operate at ambient temperatures from -55°C to +125°C, with power derating required above 25°C. Air cooling is recommended for units above 50W, and reverse connection must be avoided. The series supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20100018N - 5o.com
Guangdong, China
Coaxial Attenuator
5o20100018N
Coaxial Attenuator 5o20100018N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20100018N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details