L-com, Inc. 2W/7dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz LCAT1000-07

Description
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 7±0.5 dB VSWR < 1.25:1 DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization
Datasheet
Description
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 7±0.5 dB VSWR < 1.25:1 DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/7dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz - LCAT1000-07 - L-com, Inc.
North Andover, MA, United States
2W/7dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz
LCAT1000-07
2W/7dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz LCAT1000-07
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 7±0.5 dB VSWR < 1.25:1 DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization

LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation 7±0.5 dB
  • VSWR < 1.25:1
  • DC to 6 GHz Frequency Range
  • Max Power 2 Watt (CW)
  • SMA connector interface

Application

  • Instrumentation
  • Precision measurements
  • RF test systems
  • Production systems
  • Prototyping and characterization
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1000-07
Product Name 2W/7dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details