5o.com Coaxial Attenuator 5o20100124N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o20100124N series consists of 10W coaxial attenuators designed for wireless communication, testing, radar, and satellite systems, operating from DC to 12.4GHz with 50Ω impedance and N male-to-female connectors. Available attenuation values are 10dB, 20dB, and 30dB with tolerances of ±0.8dB or ±1.0dB, and a maximum VSWR of 1.3. The device supports a storage temperature range of -55°C to +125°C and has an overall dimension of 68.2mm. Air cooling is recommended for auxiliary heat dissipation where needed.

Datasheet Summary
Powered by GS/AI

The 5o20100124N series consists of 10W coaxial attenuators designed for wireless communication, testing, radar, and satellite systems, operating from DC to 12.4GHz with 50Ω impedance and N male-to-female connectors. Available attenuation values are 10dB, 20dB, and 30dB with tolerances of ±0.8dB or ±1.0dB, and a maximum VSWR of 1.3. The device supports a storage temperature range of -55°C to +125°C and has an overall dimension of 68.2mm. Air cooling is recommended for auxiliary heat dissipation where needed.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20100124N - 5o.com
Guangdong, China
Coaxial Attenuator
5o20100124N
Coaxial Attenuator 5o20100124N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20100124N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details