L-com, Inc. L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode SC (20km) LC-MCGSM-SC

Description
L-com's LC-MCGSM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-LX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Extends up to 20km Status LEDs for easy monitoring of device's status 10/100/1000Base-TX to 1000Base-LX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Single Mode SC-Type Connector Application Large networks. Office workstations. Data closets.
Description
L-com's LC-MCGSM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-LX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Extends up to 20km Status LEDs for easy monitoring of device's status 10/100/1000Base-TX to 1000Base-LX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Single Mode SC-Type Connector Application Large networks. Office workstations. Data closets.

Suppliers

Company
Product
Description
Supplier Links
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode SC (20km) - LC-MCGSM-SC - L-com, Inc.
North Andover, MA, United States
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode SC (20km)
LC-MCGSM-SC
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode SC (20km) LC-MCGSM-SC
L-com's LC-MCGSM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-LX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Extends up to 20km Status LEDs for easy monitoring of device's status 10/100/1000Base-TX to 1000Base-LX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Single Mode SC-Type Connector Application Large networks. Office workstations. Data closets.

L-com's LC-MCGSM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-LX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included).

Features

  • Extends up to 20km
  • Status LEDs for easy monitoring of device's status
  • 10/100/1000Base-TX to 1000Base-LX Media Converter
  • Can be used desktop, or mounted in the LC-MCC14AA media converter chassis
  • Duplex Single Mode SC-Type Connector

Application

  • Large networks.
  • Office workstations.
  • Data closets.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LC-MCGSM-SC
Product Name L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode SC (20km)
Network  1000Base-LX
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Ethernet Media Converters - 7898110 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details
Mini Displayport Male To HDMI Male Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male
View Details