TE Connectivity Antennas 1-2309646-1

Description
Body Features Product Weight (G) : 337 Configuration Features Antenna Protocol : GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118.1 INCH ] Product Height : 49 MM  [1.9 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 Industry Standards Wireless Application : 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Panel Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : GPS Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1710 - 3800 Gain (Max) (DB) : 4.5
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 337 Configuration Features Antenna Protocol : GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118.1 INCH ] Product Height : 49 MM  [1.9 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 Industry Standards Wireless Application : 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Panel Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : GPS Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1710 - 3800 Gain (Max) (DB) : 4.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2309646-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2309646-1
Antennas 1-2309646-1
Body Features Product Weight (G) : 337 Configuration Features Antenna Protocol : GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118.1 INCH ] Product Height : 49 MM  [1.9 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 Industry Standards Wireless Application : 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Panel Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : GPS Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1710 - 3800 Gain (Max) (DB) : 4.5

Body Features


  • Product Weight (G) : 337

Configuration Features


  • Antenna Protocol : GPS, GNSS, LTE MIMO
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Triple Band
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 3000 MM  [118.1 INCH ]
  • Product Height : 49 MM  [1.9 INCH ]
  • Product Length : 150 MM  [5.9 INCH ]
  • Product Width : 45 MM  [1.77 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50

Industry Standards


  • Wireless Application : 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Panel
  • Polarization : Right Hand Circular
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : GPS

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1710 - 3800
  • Gain (Max) (DB) : 4.5
Buy Now
RF Antennas - A125203-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A125203-ND
RF Antennas A125203-ND
829MHz, 1.575GHz, 2.2GHz Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz SMA Male (2) Adhesive

829MHz, 1.575GHz, 2.2GHz Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz SMA Male (2) Adhesive

Buy Now Datasheet
Mimo Antenna, 0.698-3.8Ghz, Sma, 3M; Antenna Type Amp Te Connectivity - 13AC7990 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 0.698-3.8Ghz, Sma, 3M; Antenna Type Amp Te Connectivity
13AC7990
Mimo Antenna, 0.698-3.8Ghz, Sma, 3M; Antenna Type Amp Te Connectivity 13AC7990
MIMO ANTENNA, 0.698-3.8GHZ, SMA, 3M; Antenna Type:MIMO; Frequency Min:698MHz; Frequency Max:3.8GHz; Antenna Mounting:Adhesive; Gain:4.5dB; VSWR:-; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

MIMO ANTENNA, 0.698-3.8GHZ, SMA, 3M; Antenna Type:MIMO; Frequency Min:698MHz; Frequency Max:3.8GHz; Antenna Mounting:Adhesive; Gain:4.5dB; VSWR:-; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 1-2309646-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2309646-1
RF Antennas 1-2309646-1
829MHz, 1.575GHz, 2.2GHz Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz SMA Male (2) Adhesive

829MHz, 1.575GHz, 2.2GHz Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz SMA Male (2) Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1-2309646-1
Antennas 1-2309646-1
Antennas LOW PROF MIMO 2/3/4G +GPS/GNSS 3M SMAP

Antennas LOW PROF MIMO 2/3/4G +GPS/GNSS 3M SMAP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1-2309646-1 A125203-ND 13AC7990 1-2309646-1 1-2309646-1
Product Name Antennas RF Antennas Mimo Antenna, 0.698-3.8Ghz, Sma, 3M; Antenna Type Amp Te Connectivity RF Antennas Antennas
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz 829.0 to 2200.0 MHz 698.0 to 3800.0 MHz
Gain 4.5 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2108857-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195966-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details