Advantech Cellular / 5G MIMO & GNSS Antenna with Screw Mount BB-2J7184BGFC-150

Description
Cellular / 5G MIMO & GNSS Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS) Anti-Rotation Mounting Certificates: IP67, IP69, IK09
Request a Quote Datasheet
Description
Cellular / 5G MIMO & GNSS Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS) Anti-Rotation Mounting Certificates: IP67, IP69, IK09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Cincinnati, OH, United States
Cellular / 5G MIMO & GNSS Antenna with Screw Mount
Cellular / 5G MIMO & GNSS Antenna with Screw Mount
Cellular / 5G MIMO & GNSS Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS) Anti-Rotation Mounting Certificates: IP67, IP69, IK09

Cellular / 5G MIMO & GNSS Antenna with Screw Mount

  • Dimensions: Ø 96 x H 130 mm
  • Heavy Duty antenna
  • High Performance
  • Screw Mount, 5x cable, length 1.5m
  • Ground Plane Independent
  • Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS)
  • Anti-Rotation Mounting
  • Certificates: IP67, IP69, IK09
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Antennas
Product Name Cellular / 5G MIMO & GNSS Antenna with Screw Mount
Applications Basestation; Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers