TE Connectivity Antennas 1-2363696-3

Description
Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA, Wi-Fi Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1000 MM  [39.37 INCH ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : FAKRA Antenna Connector Type : FAKRA D Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1710 - 3800, 2400 - 2485, 698 - 960 Gain (Max) (DB) : 4 Usage Conditions Application by Region : GNSS - Global - 1560 - 1602 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 1850 - 1990 MHz, LTE All Band - 698 - 960 MHz, LTE - Global - 1920 - 2170 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 2300 - 2700 MHz, GSM - Americas - 824 - 894 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, WLAN - Global - 4900 - 5875 MHz, GSM - EU - 1710 - 1880 MHz, GNSS - Global - L1 - 1575.4, WLAN - Global - 2400 - 2483.5 MHz
Request a Quote
Description
Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA, Wi-Fi Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1000 MM  [39.37 INCH ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : FAKRA Antenna Connector Type : FAKRA D Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1710 - 3800, 2400 - 2485, 698 - 960 Gain (Max) (DB) : 4 Usage Conditions Application by Region : GNSS - Global - 1560 - 1602 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 1850 - 1990 MHz, LTE All Band - 698 - 960 MHz, LTE - Global - 1920 - 2170 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 2300 - 2700 MHz, GSM - Americas - 824 - 894 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, WLAN - Global - 4900 - 5875 MHz, GSM - EU - 1710 - 1880 MHz, GNSS - Global - L1 - 1575.4, WLAN - Global - 2400 - 2483.5 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2363696-3 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2363696-3
Antennas 1-2363696-3
Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA, Wi-Fi Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1000 MM  [39.37 INCH ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : FAKRA Antenna Connector Type : FAKRA D Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1710 - 3800, 2400 - 2485, 698 - 960 Gain (Max) (DB) : 4 Usage Conditions Application by Region : GNSS - Global - 1560 - 1602 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 1850 - 1990 MHz, LTE All Band - 698 - 960 MHz, LTE - Global - 1920 - 2170 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 2300 - 2700 MHz, GSM - Americas - 824 - 894 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, WLAN - Global - 4900 - 5875 MHz, GSM - EU - 1710 - 1880 MHz, GNSS - Global - L1 - 1575.4, WLAN - Global - 2400 - 2483.5 MHz

Configuration Features


  • Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA, Wi-Fi
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 2

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 1000 MM  [39.37 INCH ]
  • Product Diameter : 80 MM  [3.14 INCH ]
  • Product Height : 22.5 MM  [1.905 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi

Mechanical Attachment


  • Mounting Retention Type : Panel Mount
  • Mounts To : Panel
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : US Dual & EU Dual & WCDMA, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : FAKRA
  • Antenna Connector Type : FAKRA D

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000, 1710 - 3800, 2400 - 2485, 698 - 960
  • Gain (Max) (DB) : 4

Usage Conditions


  • Application by Region : GNSS - Global - 1560 - 1602 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 1850 - 1990 MHz, LTE All Band - 698 - 960 MHz, LTE - Global - 1920 - 2170 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 2300 - 2700 MHz, GSM - Americas - 824 - 894 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, WLAN - Global - 4900 - 5875 MHz, GSM - EU - 1710 - 1880 MHz, GNSS - Global - L1 - 1575.4, WLAN - Global - 2400 - 2483.5 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 1-2363696-3
Product Name Antennas
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers