L-com, Inc. 2.4 GHz 24 dBi Die Cast Mini-Reflector Grid Antenna - N-Male Connector HG2424EG-NM

Description
The HyperLink HG2424EG High-Performance Reflector Grid Wi-Fi Antenna provides 24 dBi gain with an 8 degree beam-width for long-range directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. It can be installed for either vertical or horizontal polarization. This 24dB grid antenna's construction features a die cast aluminum reflector grid for good strength and ease of installation. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2424EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2424EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 8° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Description
The HyperLink HG2424EG High-Performance Reflector Grid Wi-Fi Antenna provides 24 dBi gain with an 8 degree beam-width for long-range directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. It can be installed for either vertical or horizontal polarization. This 24dB grid antenna's construction features a die cast aluminum reflector grid for good strength and ease of installation. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2424EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2424EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 8° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 24 dBi Die Cast Mini-Reflector Grid Antenna - N-Male Connector - HG2424EG-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 24 dBi Die Cast Mini-Reflector Grid Antenna - N-Male Connector
HG2424EG-NM
2.4 GHz 24 dBi Die Cast Mini-Reflector Grid Antenna - N-Male Connector HG2424EG-NM
The HyperLink HG2424EG High-Performance Reflector Grid Wi-Fi Antenna provides 24 dBi gain with an 8 degree beam-width for long-range directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. It can be installed for either vertical or horizontal polarization. This 24dB grid antenna's construction features a die cast aluminum reflector grid for good strength and ease of installation. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2424EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2424EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 8° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

The HyperLink HG2424EG High-Performance Reflector Grid Wi-Fi Antenna provides 24 dBi gain with an 8 degree beam-width for long-range directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. It can be installed for either vertical or horizontal polarization.
This 24dB grid antenna's construction features a die cast aluminum reflector grid for good strength and ease of installation. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
The HG2424EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°.
Available in 5-Packs
This antenna is also available in 5-packs - HG2424EG-NM-5PK
For additional information and complete specifications, see the data sheet in the downloads section.

Features

  • 8° beam-width & 12 inch coax lead
  • All weather operation
  • UV stable light gray powder coat finish
  • Die-cast aluminum construction
  • Easy to assemble

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • Point to Point Systems & Point to Multi-point Systems
  • WiFi Systems & Long-range Directional Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2424EG-NM
Product Name 2.4 GHz 24 dBi Die Cast Mini-Reflector Grid Antenna - N-Male Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details