RS Components, Ltd. Multi-Band Antennas 2766671

Description
Vehicle Whip 150-175/450-512/735- 960MHz
Request a Quote
Description
Vehicle Whip 150-175/450-512/735- 960MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2766671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2766671
Multi-Band Antennas 2766671
Vehicle Whip 150-175/450-512/735- 960MHz

Vehicle Whip 150-175/450-512/735-960MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2766671
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408054 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details
Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Telemetry Antennas - 2108789 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 868.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 1248700 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details