TE Connectivity Antennas 1-2823602-1

Description
Body Features Product Weight (G) : 262.7 Configuration Features Antenna Protocol : GNSS, LTE MIMO, Wi-Fi, GPS Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Dimensions Cable Length : 300 MM  [11.811 INCH ] Product Height : 51 MM  [2 INCH ] Product Length : 172 MM  [6.77 INCH ] Product Width : 61 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 698 - 960, 2400 - 2485
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 262.7 Configuration Features Antenna Protocol : GNSS, LTE MIMO, Wi-Fi, GPS Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Dimensions Cable Length : 300 MM  [11.811 INCH ] Product Height : 51 MM  [2 INCH ] Product Length : 172 MM  [6.77 INCH ] Product Width : 61 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 698 - 960, 2400 - 2485
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823602-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823602-1
Antennas 1-2823602-1
Body Features Product Weight (G) : 262.7 Configuration Features Antenna Protocol : GNSS, LTE MIMO, Wi-Fi, GPS Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Dimensions Cable Length : 300 MM  [11.811 INCH ] Product Height : 51 MM  [2 INCH ] Product Length : 172 MM  [6.77 INCH ] Product Width : 61 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 698 - 960, 2400 - 2485

Body Features


  • Product Weight (G) : 262.7

Configuration Features


  • Antenna Protocol : GNSS, LTE MIMO, Wi-Fi, GPS
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 6 band

Dimensions


  • Cable Length : 300 MM  [11.811 INCH ]
  • Product Height : 51 MM  [2 INCH ]
  • Product Length : 172 MM  [6.77 INCH ]
  • Product Width : 61 MM  [2.4 INCH ]

Electrical Characteristics


  • Active Antenna : Yes

Industry Standards


  • Wireless Application : WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000, 698 - 960, 2400 - 2485
Buy Now Datasheet
MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANTENNA - 1-2823602-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANTENNA
1-2823602-1
MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANTENNA 1-2823602-1
MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANTENNA

MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANTENNA

Buy Now
RF Antennas - A126320-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A126320-ND
RF Antennas A126320-ND
829MHz, 2.7GHz, 5.5GHz Module RF Antenna 698MHz ~ 960MHz, 1.612GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 6dBi FME Female (1), FME Male (1), SMA Female (2), SMA Male (2) Panel Mount

829MHz, 2.7GHz, 5.5GHz Module RF Antenna 698MHz ~ 960MHz, 1.612GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 6dBi FME Female (1), FME Male (1), SMA Female (2), SMA Male (2) Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1-2823602-1
Antennas 1-2823602-1
Antennas MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANT.

Antennas MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANT.

Buy Now Datasheet
RF Antennas - 1-2823602-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823602-1
RF Antennas 1-2823602-1
829MHz, 2.7GHz, 5.5GHz Module RF Antenna 698MHz ~ 960MHz, 1.612GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 6dBi FME Female (1), FME Male (1), SMA Female (2), SMA Male (2) Panel Mount

829MHz, 2.7GHz, 5.5GHz Module RF Antenna 698MHz ~ 960MHz, 1.612GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 6dBi FME Female (1), FME Male (1), SMA Female (2), SMA Male (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823602-1 1-2823602-1 A126320-ND 1-2823602-1 1-2823602-1
Product Name Antennas MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANTENNA RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo RF Antennas
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5500.0 MHz
Form Factor / Mounting External
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513381-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB, 5G
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118308-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Wi-Fi, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195966-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details