L-com, Inc. 2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Male HG2420EG-NM

Description
The HyperLink Directional Reflector Grid WiFi Antenna provides 20 dBi gain with a 12° horizontal beam-width for directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2420G WiFi antenna is supplied with a 60 degree tilts and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2420EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 12° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications WiFi Systems & Long-range Directional Applications Point to Point Systems & Point to Multi-point Systems Wireless Bridges, Backhaul Applications & Wireless Video Systems
Description
The HyperLink Directional Reflector Grid WiFi Antenna provides 20 dBi gain with a 12° horizontal beam-width for directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2420G WiFi antenna is supplied with a 60 degree tilts and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2420EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 12° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications WiFi Systems & Long-range Directional Applications Point to Point Systems & Point to Multi-point Systems Wireless Bridges, Backhaul Applications & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Male - HG2420EG-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Male
HG2420EG-NM
2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Male HG2420EG-NM
The HyperLink Directional Reflector Grid WiFi Antenna provides 20 dBi gain with a 12° horizontal beam-width for directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2420G WiFi antenna is supplied with a 60 degree tilts and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2420EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 12° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications WiFi Systems & Long-range Directional Applications Point to Point Systems & Point to Multi-point Systems Wireless Bridges, Backhaul Applications & Wireless Video Systems

The HyperLink Directional Reflector Grid WiFi Antenna provides 20 dBi gain with a 12° horizontal beam-width for directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization.
This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
The HG2420G WiFi antenna is supplied with a 60 degree tilts and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°.
Available in 5-Packs
This antenna is also available in 5-packs - HG2420EG-NM-5PK
For additional information and complete specifications, see the data sheet in the downloads section.

Features

  • 12° beam-width & 12 inch coax lead
  • All weather operation
  • UV stable light gray powder coat finish
  • Die-cast aluminum construction
  • Easy to assemble

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • WiFi Systems & Long-range Directional Applications
  • Point to Point Systems & Point to Multi-point Systems
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2420EG-NM
Product Name 2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Male
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108948-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Telemetry Antennas - 1367699 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details