L-com, Inc. 2.4 GHz 18 dBi Heavy Duty Flat Panel Antenna - N-Female HG2418P

Description
The HyperLink HG2418P is a heavy duty high performance directional flat panel antenna suitable for indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n. Rugged and Weatherproof This flat panel antenna features a heavy-duty UV-stable grey thermoplastic radome for all-weather operation. The HG2418P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be installed for vertical or horizontal polarization. Click on the Downloads tab for additional information and complete specifications. Features Heavy duty all weather radome Can be mounted for horizontal or vertical polarization DC ground lightning protection Includes tilt and swivel mast mount N-Female connector Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Subscriber sites and CPE applications Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Public wireless hotspots
Datasheet
Description
The HyperLink HG2418P is a heavy duty high performance directional flat panel antenna suitable for indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n. Rugged and Weatherproof This flat panel antenna features a heavy-duty UV-stable grey thermoplastic radome for all-weather operation. The HG2418P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be installed for vertical or horizontal polarization. Click on the Downloads tab for additional information and complete specifications. Features Heavy duty all weather radome Can be mounted for horizontal or vertical polarization DC ground lightning protection Includes tilt and swivel mast mount N-Female connector Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Subscriber sites and CPE applications Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Public wireless hotspots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 18 dBi Heavy Duty Flat Panel Antenna - N-Female - HG2418P - L-com, Inc.
North Andover, MA, United States
2.4 GHz 18 dBi Heavy Duty Flat Panel Antenna - N-Female
HG2418P
2.4 GHz 18 dBi Heavy Duty Flat Panel Antenna - N-Female HG2418P
The HyperLink HG2418P is a heavy duty high performance directional flat panel antenna suitable for indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n. Rugged and Weatherproof This flat panel antenna features a heavy-duty UV-stable grey thermoplastic radome for all-weather operation. The HG2418P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be installed for vertical or horizontal polarization. Click on the Downloads tab for additional information and complete specifications. Features Heavy duty all weather radome Can be mounted for horizontal or vertical polarization DC ground lightning protection Includes tilt and swivel mast mount N-Female connector Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Subscriber sites and CPE applications Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Public wireless hotspots

The HyperLink HG2418P is a heavy duty high performance directional flat panel antenna suitable for indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n.
Rugged and Weatherproof
This flat panel antenna features a heavy-duty UV-stable grey thermoplastic radome for all-weather operation. The HG2418P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be installed for vertical or horizontal polarization.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Heavy duty all weather radome
  • Can be mounted for horizontal or vertical polarization
  • DC ground lightning protection
  • Includes tilt and swivel mast mount
  • N-Female connector

Application

  • 2.4 GHz Indoor/Outdoor Wireless LAN systems
  • Subscriber sites and CPE applications
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
  • Public wireless hotspots
Supplier's Site Datasheet
Antenna, Flat Panel, 2.4Ghz; Antenna Type L-Com - 23T6493 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Flat Panel, 2.4Ghz; Antenna Type L-Com
23T6493
Antenna, Flat Panel, 2.4Ghz; Antenna Type L-Com 23T6493
ANTENNA, FLAT PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon tal / Vertical; Product Range:- RoHS Compliant: Yes

ANTENNA, FLAT PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2418P 23T6493
Product Name 2.4 GHz 18 dBi Heavy Duty Flat Panel Antenna - N-Female Antenna, Flat Panel, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
915MHz 18dBi Fiberglass Antenna With N Male St. Connector - ET-91518FG3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 18 dB
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details