TE Connectivity Antennas 2118308-6

Description
Body Features Product Weight : 4.2 G  [.1482 OZ ] Configuration Features Antenna Protocol : LTE World Band Antenna Style : Embedded Antenna Type : PCB Band Type : 5 Band Number of Ports : 1 Dimensions Cable Length : 190 MM  [7.48 INCH ] Product Height : 1.31 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900 Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Non Conductive Surface Polarization : Linear Region : Global, EU, Americas Operation/Applicatio n Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1920 - 2170, 868 - 870, 1710 - 1880, 880 - 960, 1850 - 1990, 2300 - 2700, 698 - 960 Gain (Max) (DB) : 3.9 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, ISM - EU - 868 - 870 MHz, GSM - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, ISM - 698 - 960 MHz, ZigBee - EU - 868 - 870 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE All Band - 2300 - 2700 MHz, GSM - Americas - 1850 - 1990 MHz, GSM - EU - 1710 - 1880 MHz, UMT - Global - 1920 - 2170 MHz, GSM - EU - 880 - 960 MHz
Request a Quote
Description
Body Features Product Weight : 4.2 G  [.1482 OZ ] Configuration Features Antenna Protocol : LTE World Band Antenna Style : Embedded Antenna Type : PCB Band Type : 5 Band Number of Ports : 1 Dimensions Cable Length : 190 MM  [7.48 INCH ] Product Height : 1.31 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900 Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Non Conductive Surface Polarization : Linear Region : Global, EU, Americas Operation/Applicatio n Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1920 - 2170, 868 - 870, 1710 - 1880, 880 - 960, 1850 - 1990, 2300 - 2700, 698 - 960 Gain (Max) (DB) : 3.9 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, ISM - EU - 868 - 870 MHz, GSM - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, ISM - 698 - 960 MHz, ZigBee - EU - 868 - 870 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE All Band - 2300 - 2700 MHz, GSM - Americas - 1850 - 1990 MHz, GSM - EU - 1710 - 1880 MHz, UMT - Global - 1920 - 2170 MHz, GSM - EU - 880 - 960 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118308-6 - TE Connectivity
Berwyn, PA, United States
Antennas
2118308-6
Antennas 2118308-6
Body Features Product Weight : 4.2 G  [.1482 OZ ] Configuration Features Antenna Protocol : LTE World Band Antenna Style : Embedded Antenna Type : PCB Band Type : 5 Band Number of Ports : 1 Dimensions Cable Length : 190 MM  [7.48 INCH ] Product Height : 1.31 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900 Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Non Conductive Surface Polarization : Linear Region : Global, EU, Americas Operation/Applicatio n Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1920 - 2170, 868 - 870, 1710 - 1880, 880 - 960, 1850 - 1990, 2300 - 2700, 698 - 960 Gain (Max) (DB) : 3.9 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, ISM - EU - 868 - 870 MHz, GSM - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, ISM - 698 - 960 MHz, ZigBee - EU - 868 - 870 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE All Band - 2300 - 2700 MHz, GSM - Americas - 1850 - 1990 MHz, GSM - EU - 1710 - 1880 MHz, UMT - Global - 1920 - 2170 MHz, GSM - EU - 880 - 960 MHz

Body Features


  • Product Weight : 4.2 G  [.1482 OZ ]

Configuration Features


  • Antenna Protocol : LTE World Band
  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : 5 Band
  • Number of Ports : 1

Dimensions


  • Cable Length : 190 MM  [7.48 INCH ]
  • Product Height : 1.31 MM  [.052 INCH ]
  • Product Length : 110 MM  [4.33 INCH ]
  • Product Width : 14 MM  [.551 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Non Conductive Surface
  • Polarization : Linear
  • Region : Global, EU, Americas

Operation/Application


  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 894, 1920 - 2170, 868 - 870, 1710 - 1880, 880 - 960, 1850 - 1990, 2300 - 2700, 698 - 960
  • Gain (Max) (DB) : 3.9

Usage Conditions


  • Application by Region : LTE - Global - 1920 - 2170 MHz, ISM - EU - 868 - 870 MHz, GSM - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, ISM - 698 - 960 MHz, ZigBee - EU - 868 - 870 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE All Band - 2300 - 2700 MHz, GSM - Americas - 1850 - 1990 MHz, GSM - EU - 1710 - 1880 MHz, UMT - Global - 1920 - 2170 MHz, GSM - EU - 880 - 960 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2118308-6
Product Name Antennas
Applications Modem or Wireless Network; CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-1513472-8 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108858-8 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 1-2195835-3 - TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details