L-com, Inc. 2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Male Connector HG2415EG-NM

Description
The HyperLink Directional Mini-Reflector Grid WiFi Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2415EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 16° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Description
The HyperLink Directional Mini-Reflector Grid WiFi Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2415EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 16° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Male Connector - HG2415EG-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Male Connector
HG2415EG-NM
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Male Connector HG2415EG-NM
The HyperLink Directional Mini-Reflector Grid WiFi Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2415EG-NM-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features 16° beam-width & 12 inch coax lead All weather operation UV stable light gray powder coat finish Die-cast aluminum construction Easy to assemble Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

The HyperLink Directional Mini-Reflector Grid WiFi Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems.
This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
The HG2415EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°.
Available in 5-Packs
This antenna is also available in 5-packs - HG2415EG-NM-5PK
For additional information and complete specifications, see the data sheet in the downloads section.

Features

  • 16° beam-width & 12 inch coax lead
  • All weather operation
  • UV stable light gray powder coat finish
  • Die-cast aluminum construction
  • Easy to assemble

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • Point to Point Systems & Point to Multi-point Systems
  • WiFi Systems & Long-range Directional Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2415EG-NM
Product Name 2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Male Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
868MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8685R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details