L-com, Inc. 2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector HG2409MGU-RTP

Description
The HyperLink Wireless brand of omnidirectional antennas with magnetic base are versatile and economical yet maintain high performance standards. These antennas feature the HGV-series antenna and include a magnetic base. Features Compact, lightweight design Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications
Datasheet
Description
The HyperLink Wireless brand of omnidirectional antennas with magnetic base are versatile and economical yet maintain high performance standards. These antennas feature the HGV-series antenna and include a magnetic base. Features Compact, lightweight design Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector - HG2409MGU-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector
HG2409MGU-RTP
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector HG2409MGU-RTP
The HyperLink Wireless brand of omnidirectional antennas with magnetic base are versatile and economical yet maintain high performance standards. These antennas feature the HGV-series antenna and include a magnetic base. Features Compact, lightweight design Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications

The HyperLink Wireless brand of omnidirectional antennas with magnetic base are versatile and economical yet maintain high performance standards. These antennas feature the HGV-series antenna and include a magnetic base.

Features

  • Compact, lightweight design
  • Double the range of "rubber duck" antennas
  • Durable UV-stable fiberglass radome
  • Magnetic base with 10 ft. coax lead
  • Vented end cap and drain holes in base

Application

  • 2.4 GHz ISM Band & 2.36 GHz CDMA Band
  • Bluetooth®, Public Wireless Hotspot and WiFi
  • IEEE 802.11b/g/n
  • Wireless Video Systems & Multipoint and Mobile Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409MGU-RTP
Product Name 2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 1248681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers