RS Components, Ltd. Multi-Band Antennas 1248707

Description
3G/GSM/GPRS/GPS/ISM Antenna SMA-M 3m
Request a Quote
Description
3G/GSM/GPRS/GPS/ISM Antenna SMA-M 3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
1248707
Multi-Band Antennas 1248707
3G/GSM/GPRS/GPS/ISM Antenna SMA-M 3m

3G/GSM/GPRS/GPS/ISM Antenna SMA-M 3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1248707
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details
Telemetry Antennas - 1853073 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors Sma male
View Details
Telemetry Antennas - 2675056 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
RFID Antennas - 2272069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details