L-com, Inc. 2.4 GHz 3 dBi White Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector HG2403MGURW-RTP

Description
This very compact yet high performance 2.4 GHz mobile WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. They are compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This RF antenna is only 3" long and features an aesthetic white ABS plastic radome. Features include a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity TNC Plug connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use White Radome Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
Datasheet
Description
This very compact yet high performance 2.4 GHz mobile WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. They are compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This RF antenna is only 3" long and features an aesthetic white ABS plastic radome. Features include a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity TNC Plug connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use White Radome Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi White Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector - HG2403MGURW-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi White Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector
HG2403MGURW-RTP
2.4 GHz 3 dBi White Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector HG2403MGURW-RTP
This very compact yet high performance 2.4 GHz mobile WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. They are compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This RF antenna is only 3" long and features an aesthetic white ABS plastic radome. Features include a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity TNC Plug connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use White Radome Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications

This very compact yet high performance 2.4 GHz mobile WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. They are compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
This RF antenna is only 3" long and features an aesthetic white ABS plastic radome. Features include a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity TNC Plug connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Magnetic base with 10 foot, high performance low-loss 195-series cable
  • Radome Enclosed, ideal for outdoor use
  • White Radome

Application

  • Wireless Video Systems & Multipoint and Mobile Applications
  • 2.4 GHz ISM Band
  • Bluetooth® & WiFi
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403MGURW-RTP
Product Name 2.4 GHz 3 dBi White Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608494 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details