L-com, Inc. 1710-4200 MHz 17 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector HG-1742DP-17EG-NF

Description
The L-com HG-1742DP-17EG-NF is a high performance LTE / CBRS Mesh Parabolic Dish antenna specifically designed for cellular networks. L-com's HG-1742DP-17EG-NF has 16 to 18 dBi gain and can be used to broadcast Cellular LTE signals. The HG-1742DP-17EG-NF operates from 1710 to 4200 MHz which is ideal for 5G, LTE, PCS, UMTS, CBRS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG-1742DP-17EG-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG-1742DP-17EG-NF from L-com has directional patterns with Dual Slant (±45°) polarization and features 2 x Type N Female connectors. The Type N connectorized HG-1742DP-17EG-NF antenna from L-com is designed specifically for outdoor operation and is ideal for point to point use in large open areas such as base station installations or cellular backhaul. The included mounting bracket and hardware makes this antenna very easy to install. This LTE / CBRS Mesh Parabolic Dish antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Windload Mesh Design +/-45 Slant Polarization 17 dBi Gain 2x2 MIMO Type N Female Connector Application LTE,5G,CBRS Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g/n WiFi applications
Description
The L-com HG-1742DP-17EG-NF is a high performance LTE / CBRS Mesh Parabolic Dish antenna specifically designed for cellular networks. L-com's HG-1742DP-17EG-NF has 16 to 18 dBi gain and can be used to broadcast Cellular LTE signals. The HG-1742DP-17EG-NF operates from 1710 to 4200 MHz which is ideal for 5G, LTE, PCS, UMTS, CBRS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG-1742DP-17EG-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG-1742DP-17EG-NF from L-com has directional patterns with Dual Slant (±45°) polarization and features 2 x Type N Female connectors. The Type N connectorized HG-1742DP-17EG-NF antenna from L-com is designed specifically for outdoor operation and is ideal for point to point use in large open areas such as base station installations or cellular backhaul. The included mounting bracket and hardware makes this antenna very easy to install. This LTE / CBRS Mesh Parabolic Dish antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Windload Mesh Design +/-45 Slant Polarization 17 dBi Gain 2x2 MIMO Type N Female Connector Application LTE,5G,CBRS Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g/n WiFi applications
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com HG-1742DP-17EG-NF is a mesh parabolic dish antenna designed for high-performance applications in cellular networks. It operates within a frequency range of 1710 to 4200 MHz and provides a gain of 17 dBi, making it suitable for LTE, 5G, and CBRS applications. The antenna features a dual slant polarization of ±45 degrees and is equipped with two Type N female connectors, facilitating easy integration into existing systems. This antenna is constructed with a low windload mesh design, enhancing its durability for outdoor use. It is particularly effective for point-to-point communication in large open areas, such as base station installations or cellular backhaul. The HG-1742DP-17EG-NF supports 2x2 MIMO configurations, which can improve data throughput and reliability in wireless communications. The product includes a mounting bracket and hardware, simplifying installation processes.

Datasheet Summary
Powered by GS/AI

The L-com HG-1742DP-17EG-NF is a mesh parabolic dish antenna designed for high-performance applications in cellular networks. It operates within a frequency range of 1710 to 4200 MHz and provides a gain of 17 dBi, making it suitable for LTE, 5G, and CBRS applications. The antenna features a dual slant polarization of ±45 degrees and is equipped with two Type N female connectors, facilitating easy integration into existing systems. This antenna is constructed with a low windload mesh design, enhancing its durability for outdoor use. It is particularly effective for point-to-point communication in large open areas, such as base station installations or cellular backhaul. The HG-1742DP-17EG-NF supports 2x2 MIMO configurations, which can improve data throughput and reliability in wireless communications. The product includes a mounting bracket and hardware, simplifying installation processes.

Suppliers

Company
Product
Description
Supplier Links
1710-4200 MHz 17 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector - HG-1742DP-17EG-NF - L-com, Inc.
North Andover, MA, United States
1710-4200 MHz 17 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector
HG-1742DP-17EG-NF
1710-4200 MHz 17 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector HG-1742DP-17EG-NF
The L-com HG-1742DP-17EG-NF is a high performance LTE / CBRS Mesh Parabolic Dish antenna specifically designed for cellular networks. L-com's HG-1742DP-17EG-NF has 16 to 18 dBi gain and can be used to broadcast Cellular LTE signals. The HG-1742DP-17EG-NF operates from 1710 to 4200 MHz which is ideal for 5G, LTE, PCS, UMTS, CBRS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG-1742DP-17EG-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG-1742DP-17EG-NF from L-com has directional patterns with Dual Slant (±45°) polarization and features 2 x Type N Female connectors. The Type N connectorized HG-1742DP-17EG-NF antenna from L-com is designed specifically for outdoor operation and is ideal for point to point use in large open areas such as base station installations or cellular backhaul. The included mounting bracket and hardware makes this antenna very easy to install. This LTE / CBRS Mesh Parabolic Dish antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Windload Mesh Design +/-45 Slant Polarization 17 dBi Gain 2x2 MIMO Type N Female Connector Application LTE,5G,CBRS Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g/n WiFi applications

The L-com HG-1742DP-17EG-NF is a high performance LTE / CBRS Mesh Parabolic Dish antenna specifically designed for cellular networks. L-com's HG-1742DP-17EG-NF has 16 to 18 dBi gain and can be used to broadcast Cellular LTE signals. The HG-1742DP-17EG-NF operates from 1710 to 4200 MHz which is ideal for 5G, LTE, PCS, UMTS, CBRS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG-1742DP-17EG-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG-1742DP-17EG-NF from L-com has directional patterns with Dual Slant (±45°) polarization and features 2 x Type N Female connectors. The Type N connectorized HG-1742DP-17EG-NF antenna from L-com is designed specifically for outdoor operation and is ideal for point to point use in large open areas such as base station installations or cellular backhaul. The included mounting bracket and hardware makes this antenna very easy to install. This LTE / CBRS Mesh Parabolic Dish antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Low Windload Mesh Design
  • +/-45 Slant Polarization
  • 17 dBi Gain
  • 2x2 MIMO
  • Type N Female Connector

Application

  • LTE,5G,CBRS
  • Cellular networks
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11b/g/n WiFi applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG-1742DP-17EG-NF
Product Name 1710-4200 MHz 17 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G LTE 14dBi MIMO Outdoor Patch Panel With RG58 White (L-10CM) Cable + N Female St. Connector - ET-LT14MOP-2WL10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 14 dB
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details