L-com, Inc. 1 MPO male w/ pins to 12 LC OS2 Single mode Fiber LGX Fan-out cassette FSP-MPM1-LC12-OS2

Description
The L-com FSP-MPM1-LC12-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OS2 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM1-LC12-OS2 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications 12 Fiber MPO Male w/ pins to 12 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM1-LC12-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OS2 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM1-LC12-OS2 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications 12 Fiber MPO Male w/ pins to 12 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
1 MPO male w/ pins to 12 LC OS2 Single mode Fiber LGX Fan-out cassette - FSP-MPM1-LC12-OS2 - L-com, Inc.
North Andover, MA, United States
1 MPO male w/ pins to 12 LC OS2 Single mode Fiber LGX Fan-out cassette
FSP-MPM1-LC12-OS2
1 MPO male w/ pins to 12 LC OS2 Single mode Fiber LGX Fan-out cassette FSP-MPM1-LC12-OS2
The L-com FSP-MPM1-LC12-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OS2 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM1-LC12-OS2 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications 12 Fiber MPO Male w/ pins to 12 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM1-LC12-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OS2 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM1-LC12-OS2 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • Single mode OS2 9/125 Applications
  • 12 Fiber MPO Male w/ pins to 12 LC Fan-out LGX Cassette
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FSP-MPM1-LC12-OS2
Product Name 1 MPO male w/ pins to 12 LC OS2 Single mode Fiber LGX Fan-out cassette
Network Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Optical Async/Sync Mini Modem - 2503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details