L-com, Inc. OM1 62.5/125, Military Fiber Cable, Dual LC / Dual LC, 10.0m FODLCMIL-10

Description
L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) Multiple off the shelf lengths provide design flexibility and L-com's Custom Cable Configurator can be used to create your own lengths and/or connector combinations Used to connect communications equipment that utilize ST, SC or LC OM1, 62.5/125 Multimode fiber interfaces Application Combat vehicles Harsh environment applications Industrial Ethernet Military networks
Description
L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) Multiple off the shelf lengths provide design flexibility and L-com's Custom Cable Configurator can be used to create your own lengths and/or connector combinations Used to connect communications equipment that utilize ST, SC or LC OM1, 62.5/125 Multimode fiber interfaces Application Combat vehicles Harsh environment applications Industrial Ethernet Military networks

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, Military Fiber Cable, Dual LC / Dual LC, 10.0m - FODLCMIL-10 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125, Military Fiber Cable, Dual LC / Dual LC, 10.0m
FODLCMIL-10
OM1 62.5/125, Military Fiber Cable, Dual LC / Dual LC, 10.0m FODLCMIL-10
L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) Multiple off the shelf lengths provide design flexibility and L-com's Custom Cable Configurator can be used to create your own lengths and/or connector combinations Used to connect communications equipment that utilize ST, SC or LC OM1, 62.5/125 Multimode fiber interfaces Application Combat vehicles Harsh environment applications Industrial Ethernet Military networks

L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment.

Features

  • Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion
  • Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals
  • Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.)
  • Multiple off the shelf lengths provide design flexibility and L-com's Custom Cable Configurator can be used to create your own lengths and/or connector combinations
  • Used to connect communications equipment that utilize ST, SC or LC OM1, 62.5/125 Multimode fiber interfaces

Application

  • Combat vehicles
  • Harsh environment applications
  • Industrial Ethernet
  • Military networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLCMIL-10
Product Name OM1 62.5/125, Military Fiber Cable, Dual LC / Dual LC, 10.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00013 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 8.5 µm Core - F-SM8 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.6 µm (0.3386 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details