RS Components, Ltd. Fibre Optic Cable 2846859

Description
RS PRO FB1M-STST-010D Fibre Optic Cable
Request a Quote
Description
RS PRO FB1M-STST-010D Fibre Optic Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2846859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2846859
Fibre Optic Cable 2846859
RS PRO FB1M-STST-010D Fibre Optic Cable

RS PRO FB1M-STST-010D Fibre Optic Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2846859
Product Name Fibre Optic Cable
Core Size 3000 µm (118 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details
Fibre Optic Cable - 2873431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
View Details
Fibre Optic Cable - 135660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details
Fibre Optic Cable - 2846819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details