L-com, Inc. RS232/422/485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm FOACCVSC002

Description
The L-com FOACCVSC002 is a RS232/422/485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVSC002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSC002 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVSC002 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSC002 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet
Description
The L-com FOACCVSC002 is a RS232/422/485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVSC002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSC002 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVSC002 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSC002 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/422/485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm - FOACCVSC002 - L-com, Inc.
North Andover, MA, United States
RS232/422/485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm
FOACCVSC002
RS232/422/485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm FOACCVSC002
The L-com FOACCVSC002 is a RS232/422/485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVSC002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSC002 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVSC002 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSC002 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage

The L-com FOACCVSC002 is a RS232/422/485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVSC002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSC002 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVSC002 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSC002 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Protocol transparent, suitable for all serial transmission protocols (RS485/422/232)
  • Supports bauds rates from 50 to 1024kbps
  • Extends serial transmission up to 2km over multimode fiber
  • Supports relay output for power or link failure warning
  • Operating Temperature range:-10 to 60°C
  • IP30 Fanless, DIN-Rail design for industrial deployments

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACCVSC002
Product Name RS232/422/485 to duplex fiber SC Media Converter, 2km reach over MMF 1310nm
Features Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Mini Display port to HDMI +VGA converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI +VGA
View Details
Ethernet Media Converters - 2565301 - RS Components, Ltd.
Specs
Operating Temperature 40 C (104 F)
Connector RJ-45; 10/100/1000 Base T, RJ45
View Details