250 um fiber size, low excess loss, high stability and reliability
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Fiber Optic Couplers |
| Product Number | SDW13510122UC |
| Product Name | FIS Bi-Directional Singlemode Coupler |
| Cable Type | Single Mode |
| Coupler Type | Dual Window |
| Wavelength | 1550 nm; 1310 |
| Coupler Features | Bi-directional |
| Coupler Package | f3.0mm×54mm |