Newport MKS Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 780nm. F-CPL-S12785

Description
The F-CPL-S12785 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 2 coupler with a 50/50 ratio provides optimal performance at a center wavelength of 780 nm in package type A. Bare fiber ends are standard. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-S12785 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. Newport’s wide range of Optical Fiber Coupler products have been developed using fused fiber technology. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths. Single Wavelength Fiber Optic Couplers Single wavelength couplers provide optimal performance at center wavelengths of 633, 780, 850, 1310, or 1550 nm. These devices are designed for the specified wavelengths and come with more options than both the Broadband and Wavelength Flattened devices.
Request a Quote
Description
The F-CPL-S12785 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 2 coupler with a 50/50 ratio provides optimal performance at a center wavelength of 780 nm in package type A. Bare fiber ends are standard. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-S12785 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. Newport’s wide range of Optical Fiber Coupler products have been developed using fused fiber technology. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths. Single Wavelength Fiber Optic Couplers Single wavelength couplers provide optimal performance at center wavelengths of 633, 780, 850, 1310, or 1550 nm. These devices are designed for the specified wavelengths and come with more options than both the Broadband and Wavelength Flattened devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 780nm. - F-CPL-S12785 - Newport MKS
Irvine, CA, United States
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 780nm.
F-CPL-S12785
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 780nm. F-CPL-S12785
The F-CPL-S12785 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 2 coupler with a 50/50 ratio provides optimal performance at a center wavelength of 780 nm in package type A. Bare fiber ends are standard. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-S12785 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. Newport’s wide range of Optical Fiber Coupler products have been developed using fused fiber technology. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths. Single Wavelength Fiber Optic Couplers Single wavelength couplers provide optimal performance at center wavelengths of 633, 780, 850, 1310, or 1550 nm. These devices are designed for the specified wavelengths and come with more options than both the Broadband and Wavelength Flattened devices.

The F-CPL-S12785 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 2 coupler with a 50/50 ratio provides optimal performance at a center wavelength of 780 nm in package type A. Bare fiber ends are standard. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-S12785 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. Newport’s wide range of Optical Fiber Coupler products have been developed using fused fiber technology.

50/50 Fiber Optic Couplers

50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions.

FC/UPC, FC/APC or Bare Fiber Pigtails

All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models.

Rugged Housing and Cabling

A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails.

Fused Biconical Taper Construction


A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process.

Wavelength Flattened Fiber Optic Couplers


Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.

Single Wavelength Fiber Optic Couplers


Single wavelength couplers provide optimal performance at center wavelengths of 633, 780, 850, 1310, or 1550 nm. These devices are designed for the specified wavelengths and come with more options than both the Broadband and Wavelength Flattened devices.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-S12785
Product Name Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 780nm.
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 780nm, FC/APC - F-CPL-S12785-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 780 nm
Coupler Package A
View Details
Fiber Coupler, Wavelength Flattened, 1 x 16, 1550 nm, FC/UPC. - F-CPL-F16150-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package E
View Details
Optical Fiber Coupler, Broadband, 1 x 2, 10/90, 1310/1550 nm, FC/UPC - F-CPL-B12351-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details