Shanghai Optics Microspheres

Description
Microspheres are convenient for coupling light into or out of fibers as well as for relaying images in compact areas. The focal point of a sphere is very close to its surface so the sphere can be placed in contact with the fiber or another sphere for almost perfect coupling. Three different coatings are available. All are single layer MgF2 coatings which have been optimized for the visible range or either of the two diode laser bands. If a coated Microsphere is chosen it will be necessary to maintain the coating axis when in use. This axis is marked with a removable black dot for ease of location. Factory Standard Material: LaSF N9, grade A, fine annealed optical glass Wavelength: 450–2300 nm, uncoated Refractive Index: n830 = 1.83098, n1300 = 1.81764, n1550 = 1.81329 Diameter Tolerance:±1 µm Spherical Tolerance:≤ λ/4 at 587.6 nm Antireflection Coating: Single-layer MgF2, R ≤0.25% at the coating design wavelength Contact us for manufacturing limit or custom specifications.
Description
Microspheres are convenient for coupling light into or out of fibers as well as for relaying images in compact areas. The focal point of a sphere is very close to its surface so the sphere can be placed in contact with the fiber or another sphere for almost perfect coupling. Three different coatings are available. All are single layer MgF2 coatings which have been optimized for the visible range or either of the two diode laser bands. If a coated Microsphere is chosen it will be necessary to maintain the coating axis when in use. This axis is marked with a removable black dot for ease of location. Factory Standard Material: LaSF N9, grade A, fine annealed optical glass Wavelength: 450–2300 nm, uncoated Refractive Index: n830 = 1.83098, n1300 = 1.81764, n1550 = 1.81329 Diameter Tolerance:±1 µm Spherical Tolerance:≤ λ/4 at 587.6 nm Antireflection Coating: Single-layer MgF2, R ≤0.25% at the coating design wavelength Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Microspheres -  - Shanghai Optics
North Plainfield, NJ, United States
Microspheres
Microspheres
Microspheres are convenient for coupling light into or out of fibers as well as for relaying images in compact areas. The focal point of a sphere is very close to its surface so the sphere can be placed in contact with the fiber or another sphere for almost perfect coupling. Three different coatings are available. All are single layer MgF2 coatings which have been optimized for the visible range or either of the two diode laser bands. If a coated Microsphere is chosen it will be necessary to maintain the coating axis when in use. This axis is marked with a removable black dot for ease of location. Factory Standard Material: LaSF N9, grade A, fine annealed optical glass Wavelength: 450–2300 nm, uncoated Refractive Index: n830 = 1.83098, n1300 = 1.81764, n1550 = 1.81329 Diameter Tolerance:±1 µm Spherical Tolerance:≤ λ/4 at 587.6 nm Antireflection Coating: Single-layer MgF2, R ≤0.25% at the coating design wavelength Contact us for manufacturing limit or custom specifications.

Microspheres are convenient for coupling light into or out of fibers as well as for relaying images in compact areas. The focal point of a sphere is very close to its surface so the sphere can be placed in contact with the fiber or another sphere for almost perfect coupling. Three different coatings are available. All are single layer MgF2 coatings which have been optimized for the visible range or either of the two diode laser bands. If a coated Microsphere is chosen it will be necessary to maintain the coating axis when in use. This axis is marked with a removable black dot for ease of location.


Factory Standard

  • Material: LaSF N9, grade A, fine annealed optical glass
  • Wavelength: 450–2300 nm, uncoated
  • Refractive Index: n830 = 1.83098, n1300 = 1.81764, n1550 = 1.81329
  • Diameter Tolerance:±1 µm
  • Spherical Tolerance:≤ λ/4 at 587.6 nm
  • Antireflection Coating: Single-layer MgF2, R ≤0.25% at the coating design wavelength

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Fiber Optic Couplers
Product Name Microspheres
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 633nm, FC/UPC - F-CPL-S12635-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 633 nm; 633 nm
Coupler Package A
View Details
SM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Single Mode / Multimode
Wavelength 1300 nm; 1550 nm
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details