Megladon Manufacturing Group, Ltd. SM Couplers\Splitters

Description
SM Couplers\Splitters Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance. We build metal tube, ABS box, plastic module and LGX type assemblies with any major connector type. Features Low Insertion Loss Variety of fiber types Variety of coupling ratios Scratch resistant endface Best in class performance Applications Test Equipment Video Networks Local Area Networks Optical FIber Sensors
Datasheet
Description
SM Couplers\Splitters Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance. We build metal tube, ABS box, plastic module and LGX type assemblies with any major connector type. Features Low Insertion Loss Variety of fiber types Variety of coupling ratios Scratch resistant endface Best in class performance Applications Test Equipment Video Networks Local Area Networks Optical FIber Sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Austin, TX, United States
SM Couplers\Splitters
SM Couplers\Splitters
SM Couplers\Splitters Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance. We build metal tube, ABS box, plastic module and LGX type assemblies with any major connector type. Features Low Insertion Loss Variety of fiber types Variety of coupling ratios Scratch resistant endface Best in class performance Applications Test Equipment Video Networks Local Area Networks Optical FIber Sensors

SM Couplers\Splitters

Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance. We build metal tube, ABS box, plastic module and LGX type assemblies with any major connector type.

Features

  • Low Insertion Loss
  • Variety of fiber types
  • Variety of coupling ratios
  • Scratch resistant endface
  • Best in class performance

Applications

  • Test Equipment
  • Video Networks
  • Local Area Networks
  • Optical FIber Sensors
Supplier's Site Datasheet

Technical Specifications

  Megladon Manufacturing Group, Ltd.
Product Category Fiber Optic Couplers
Product Name SM Couplers\Splitters
Cable Type Single Mode / Multimode
Wavelength 1300 nm; 1550 nm
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
Coupler Package 95mmx12mmx10mm
Coupler Connector Any major connector type
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 4, 1310 nm, FC/PC - F-CPL-M14130-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package C
View Details
MM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Multimode
Wavelength 1300 nm; 850 and 1310
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details