Corning Optical Communications Fused Optical Couplers Single-Mode Fused Coupler LGX Module

Description
Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our ultra-low polarization dependent loss couplers offer low levels of sensitivity to polarization, enable more effective monitoring and management of optical networks. These couplers are available in a wide range of split ratios, lengths, and packaging. Corning’s fused WDM couplers are used to combine and separate optical signals transmitted on different wavelengths. This function provides the first level of bandwidth expansion for a network by increasing a fiber’s signal carrying capacity. Fused WDM couplers may also be used to add additional functionality to the network such as network status monitoring. Our fused fiber WDM couplers provide a cost-effective way to minimize loss and maximize wavelength isolation. Features • All Split Ratios Available • Rugged Packaging Available • Telcordia GR-12091221 Qualified • Excellent Uniformity • Environmentally Stable • Low Sensitivity to Input Polarization
Datasheet
Description
Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our ultra-low polarization dependent loss couplers offer low levels of sensitivity to polarization, enable more effective monitoring and management of optical networks. These couplers are available in a wide range of split ratios, lengths, and packaging. Corning’s fused WDM couplers are used to combine and separate optical signals transmitted on different wavelengths. This function provides the first level of bandwidth expansion for a network by increasing a fiber’s signal carrying capacity. Fused WDM couplers may also be used to add additional functionality to the network such as network status monitoring. Our fused fiber WDM couplers provide a cost-effective way to minimize loss and maximize wavelength isolation. Features • All Split Ratios Available • Rugged Packaging Available • Telcordia GR-12091221 Qualified • Excellent Uniformity • Environmentally Stable • Low Sensitivity to Input Polarization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our ultra-low polarization dependent loss couplers offer low levels of sensitivity to polarization, enable more effective monitoring and management of optical networks. These couplers are available in a wide range of split ratios, lengths, and packaging. Corning’s fused WDM couplers are used to combine and separate optical signals transmitted on different wavelengths. This function provides the first level of bandwidth expansion for a network by increasing a fiber’s signal carrying capacity. Fused WDM couplers may also be used to add additional functionality to the network such as network status monitoring. Our fused fiber WDM couplers provide a cost-effective way to minimize loss and maximize wavelength isolation. Features • All Split Ratios Available • Rugged Packaging Available • Telcordia GR-12091221 Qualified • Excellent Uniformity • Environmentally Stable • Low Sensitivity to Input Polarization

Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our ultra-low polarization dependent loss couplers offer low levels of sensitivity to polarization, enable more effective monitoring and management of optical networks. These couplers are available in a wide range of split ratios, lengths, and packaging.

Corning’s fused WDM couplers are used to combine and separate optical signals transmitted on different wavelengths. This function provides the first level of bandwidth expansion for a network by increasing a fiber’s signal carrying capacity. Fused WDM couplers may also be used to add additional functionality to the network such as network status monitoring. Our fused fiber WDM couplers provide a cost-effective way to minimize loss and maximize wavelength isolation.

Features

• All Split Ratios Available
• Rugged Packaging Available
• Telcordia GR-12091221 Qualified
• Excellent Uniformity
• Environmentally Stable
• Low Sensitivity to Input Polarization

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Fiber Optic Couplers
Product Number Single-Mode Fused Coupler LGX Module
Product Name Fused Optical Couplers
Cable Type Single Mode
Coupler Type Single Window; Dual Window
Wavelength 1550 nm; Single Window - 1310 ±40 nm, 1528-1563 nm, 1550 ±40 nm, or 1528-1605 nm; Dual Window - 1310/1550 ±40 nm
Coupler Features Rack Mount
Coupler Package Standard Single Width, Double Width, and Triple Width LGX
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm, FC/APC - F-CPL-B22351-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
Fused Optical Couplers - Standard and Mini Single-Window Wideband Single-Mode Fused Coupler - Corning Optical Communications
Specs
Cable Type Single Mode
Coupler Type Single Window
Wavelength 1550 nm; 1310 ±40 nm or 1550 ±40 nm
View Details
1x2 / 2x2 FBT Coupler Singlemode -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode
View Details