SM tree coupler module, 900um fiber configuration
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Fiber Optic Couplers |
| Product Number | SSSCA1X1615500 |
| Product Name | FIS High Port Count SM Coupler |
| Cable Type | Single Mode |
| Coupler Type | Wideband |
| Wavelength | 1550 nm |
| Coupler Features | Rack Mount |