900mm fiber configuration, widely used fro fiber communication systems
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Fiber Optic Couplers |
| Product Number | WDM13500229UC |
| Product Name | FIS Wavelength Division Multiplexer |
| Cable Type | Single Mode |
| Coupler Type | Dual Window |
| Wavelength | 1550 nm; 1310 |
| Coupler Features | Pigtail; Bi-directional |
| Coupler Package | f3.0mm×70mm |