Newport MKS Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm F-CPL-B14350

Description
The F-CPL-B14350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and operational over both the 1310 and 1550 nm windows with ±40 nm Bandwidth. This 1x4 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Rugged Housing and Cabling with Pigtail, FC/UPC or FC/APC Connections Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated, FC/UPC, or FC/APC. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths. These devices come in 1x4 and 1x8 configurations.
Request a Quote
Description
The F-CPL-B14350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and operational over both the 1310 and 1550 nm windows with ±40 nm Bandwidth. This 1x4 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Rugged Housing and Cabling with Pigtail, FC/UPC or FC/APC Connections Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated, FC/UPC, or FC/APC. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths. These devices come in 1x4 and 1x8 configurations.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm - F-CPL-B14350 - Newport MKS
Irvine, CA, United States
Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm
F-CPL-B14350
Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm F-CPL-B14350
The F-CPL-B14350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and operational over both the 1310 and 1550 nm windows with ±40 nm Bandwidth. This 1x4 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated. Rugged Housing and Cabling with Pigtail, FC/UPC or FC/APC Connections Available All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated, FC/UPC, or FC/APC. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths. These devices come in 1x4 and 1x8 configurations.

The F-CPL-B14350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and operational over both the 1310 and 1550 nm windows with ±40 nm Bandwidth. This 1x4 coupler features a fully ruggedized black plastic housing with 1 meter long, 3 mm PVC covered pigtails, unterminated.

Rugged Housing and Cabling with Pigtail, FC/UPC or FC/APC Connections Available

All the couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. All standard models come non-terminated, FC/UPC, or FC/APC.

Broadband Fiber Optic Couplers


Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths. These devices come in 1x4 and 1x8 configurations.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-B14350
Product Name Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors - F-CPL-830-N-FA - Newport MKS
Specs
Wavelength 780 - 830 nm
Coupler Connector FC/APC
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 8, 1550 nm - F-CPL-S18150 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package D
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 633nm, FC/APC - F-CPL-S12635-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 633 nm; 633 nm
Coupler Package A
View Details
Fiber Coupler, Wavelength Flattened, 1 x 2, 10/90, 1310 nm. - F-CPL-F12131 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1310 nm
Coupler Package B
View Details