Single-mode Power Combiners couple 6 or 18 multimode high-power sources and 1 single mode signal source for combined power output or for use with a cladding pumped fiber.
| OFS | |
|---|---|
| Product Category | Fiber Optic Couplers |
| Product Number | TFB4320 |
| Product Name | Single Mode Power Combiner |
| Cable Type | Single Mode / Multimode |
| Coupler Type | Wideband |
| Wavelength | 1060 nm; 1550 nm |
| Coupler Features | Pigtail |