L-com, Inc. SC-APC to ST-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 3 Meter FCA-S2SR-SCASTU-03M

Description
With SC to ST connectors, the FCA-S2SR-SCASTU-03M fiber patch cable from L-com is ready for deployment in any single mode OS2 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S2SR-SCASTU-03M has connectors that utilize an APC (Angled Physical Contact) polish to an UPC (Ultra Physical Contact) Polish. The FCA-S2SR-SCASTU-03M has a yellow, riser rated, PVC jacket. The FCA-S2SR-SCASTU-03M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex SC-APC Connector 2: Simplex ST-UPC 9/125 Single mode OS2 Ceramic Ferrules Corning Fiber and Cladding OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With SC to ST connectors, the FCA-S2SR-SCASTU-03M fiber patch cable from L-com is ready for deployment in any single mode OS2 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S2SR-SCASTU-03M has connectors that utilize an APC (Angled Physical Contact) polish to an UPC (Ultra Physical Contact) Polish. The FCA-S2SR-SCASTU-03M has a yellow, riser rated, PVC jacket. The FCA-S2SR-SCASTU-03M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex SC-APC Connector 2: Simplex ST-UPC 9/125 Single mode OS2 Ceramic Ferrules Corning Fiber and Cladding OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
SC-APC to ST-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 3 Meter - FCA-S2SR-SCASTU-03M - L-com, Inc.
North Andover, MA, United States
SC-APC to ST-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 3 Meter
FCA-S2SR-SCASTU-03M
SC-APC to ST-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 3 Meter FCA-S2SR-SCASTU-03M
With SC to ST connectors, the FCA-S2SR-SCASTU-03M fiber patch cable from L-com is ready for deployment in any single mode OS2 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S2SR-SCASTU-03M has connectors that utilize an APC (Angled Physical Contact) polish to an UPC (Ultra Physical Contact) Polish. The FCA-S2SR-SCASTU-03M has a yellow, riser rated, PVC jacket. The FCA-S2SR-SCASTU-03M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex SC-APC Connector 2: Simplex ST-UPC 9/125 Single mode OS2 Ceramic Ferrules Corning Fiber and Cladding OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With SC to ST connectors, the FCA-S2SR-SCASTU-03M fiber patch cable from L-com is ready for deployment in any single mode OS2 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S2SR-SCASTU-03M has connectors that utilize an APC (Angled Physical Contact) polish to an UPC (Ultra Physical Contact) Polish. The FCA-S2SR-SCASTU-03M has a yellow, riser rated, PVC jacket. The FCA-S2SR-SCASTU-03M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex SC-APC
  • Connector 2: Simplex ST-UPC
  • 9/125 Single mode OS2
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-S2SR-SCASTU-03M
Product Name SC-APC to ST-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 3 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5366658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; ST; St
View Details