L-com, Inc. LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, Plenum, OM3, 2 Meter FCA-M3SP-LCLC-02M

Description
With LC to LC connectors, the FCA-M3SP-LCLC-02M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SP-LCLC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SP-LCLC-02M has an aqua, plenum rated, PVC jacket. The FCA-M3SP-LCLC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With LC to LC connectors, the FCA-M3SP-LCLC-02M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SP-LCLC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SP-LCLC-02M has an aqua, plenum rated, PVC jacket. The FCA-M3SP-LCLC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, Plenum, OM3, 2 Meter - FCA-M3SP-LCLC-02M - L-com, Inc.
North Andover, MA, United States
LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, Plenum, OM3, 2 Meter
FCA-M3SP-LCLC-02M
LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, Plenum, OM3, 2 Meter FCA-M3SP-LCLC-02M
With LC to LC connectors, the FCA-M3SP-LCLC-02M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SP-LCLC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SP-LCLC-02M has an aqua, plenum rated, PVC jacket. The FCA-M3SP-LCLC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNP (Plenum Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With LC to LC connectors, the FCA-M3SP-LCLC-02M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SP-LCLC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SP-LCLC-02M has an aqua, plenum rated, PVC jacket. The FCA-M3SP-LCLC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex LC
  • Connector 2: Simplex LC
  • 50/125 10GB Multimode OM3
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNP (Plenum Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-M3SP-LCLC-02M
Product Name LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, Plenum, OM3, 2 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details