Newport MKS PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC F-PM850-C-2FC

Description
The F-PM850-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM850 fiber for 850 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications
Request a Quote
Description
The F-PM850-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM850 fiber for 850 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC - F-PM850-C-2FC - Newport MKS
Irvine, CA, United States
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC
F-PM850-C-2FC
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC F-PM850-C-2FC
The F-PM850-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM850 fiber for 850 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications

The F-PM850-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM850 fiber for 850 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends.

Custom PM Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Excellent PM Performance


Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber.

Standard Off-the-shelf Patch Cables


We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM .

Applications


  • Interferometric Sensors
  • Instrumentation
  • Device Pigtailing
  • Light delivery
  • Modulators
  • Delay Lines
  • Spectroscopy
  • Biomedical Applications
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-PM850-C-2FC
Product Name PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC
Connector Type FC; FC/UPC
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details