S.I.Tech Fiber Optic Cable Assembly 5202 is a multimode indoor cable with 62.5 µm core diameter and 2 fibers, rated for 4 dB/km attenuation at 850 nm. It uses an ST connector and is sold with no breakout kit. The cable is serialized and tested for attenuation, and each assembly is individually packed.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 5202 |
| Product Name | Fiber Optic Cable |
| Cable Type | Duplex; Multifiber (optional feature) |
| Fiber Mode | Multimode |
| Number of Fibers | 2 |