Newport MKS Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC F-SM10-C-3FC

Description
The F-SM10-C-3FC (NKT P/N LMA-10) is a 3 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord . The F-SM10 Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 500 nm, with a practically constant mode-field diameter (MFD) of 8.8 ± 1 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.
Request a Quote Datasheet
Description
The F-SM10-C-3FC (NKT P/N LMA-10) is a 3 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord . The F-SM10 Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 500 nm, with a practically constant mode-field diameter (MFD) of 8.8 ± 1 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC - F-SM10-C-3FC - Newport MKS
Irvine, CA, United States
Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC
F-SM10-C-3FC
Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC F-SM10-C-3FC
The F-SM10-C-3FC (NKT P/N LMA-10) is a 3 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord . The F-SM10 Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 500 nm, with a practically constant mode-field diameter (MFD) of 8.8 ± 1 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.

The F-SM10-C-3FC (NKT P/N LMA-10) is a 3 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord .
The F-SM10 Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 500 nm, with a practically constant mode-field diameter (MFD) of 8.8 ± 1 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range.

Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SM10-C-3FC
Product Name Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Connector Type FC; FC/UPC
Jacket Material 3 mm PVC
Unlock Full Specs
to access all available technical data

Similar Products

Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Polarization Maintaining Optical Fiber, Panda, 1550 nm, 0.10-0.13 NA - F-PM1550 - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details