Newport MKS Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. F-MSC-C-5FC

Description
The F-MSC-C-5FC Moderate Power Density Fiber Patch Cord uses F-MSC fiber with a protective jacket added. This fiber patch cord is 5 meter in length and has FC/PC connectors at both ends. It supports 500 to 1100 nm operation. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.
Request a Quote
Description
The F-MSC-C-5FC Moderate Power Density Fiber Patch Cord uses F-MSC fiber with a protective jacket added. This fiber patch cord is 5 meter in length and has FC/PC connectors at both ends. It supports 500 to 1100 nm operation. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Irvine, CA, United States
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC.
F-MSC-C-5FC
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. F-MSC-C-5FC
The F-MSC-C-5FC Moderate Power Density Fiber Patch Cord uses F-MSC fiber with a protective jacket added. This fiber patch cord is 5 meter in length and has FC/PC connectors at both ends. It supports 500 to 1100 nm operation. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.

The F-MSC-C-5FC Moderate Power Density Fiber Patch Cord uses F-MSC fiber with a protective jacket added. This fiber patch cord is 5 meter in length and has FC/PC connectors at both ends. It supports 500 to 1100 nm operation.

Custom Multimode Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Available Off-the-shelf


We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH-CUSTOM .

Excellent Performance


Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MSC-C-5FC
Product Name Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC.
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Optical Fiber, Pure Silica Core Single Mode, 405-532 nm, Non-photo darkening - F-SM400-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 405 to 532 nm (4050 to 5320 Å)
Numerical Aperture 0.1200
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core - F-SM10 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Wavelength 500 to 1700 nm (5000 to 17000 Å)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC - F-PM850-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details