L-com, Inc. Media Converter 10/100 TX to 100FX SC, SM, 20km EW-EL100C-20

Description
EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC configurations. The Multimode options can support 2Km runs and the Singlemode can support runs up to 40 Km. The EL100 Series can be placed in the EMC1600 chassis for rack mounting. Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Can be used with EMC1600 media converter chassis system Packed with 12VDC external PSU Application Campus network Ethernet LAN backbone MAN
Description
EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC configurations. The Multimode options can support 2Km runs and the Singlemode can support runs up to 40 Km. The EL100 Series can be placed in the EMC1600 chassis for rack mounting. Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Can be used with EMC1600 media converter chassis system Packed with 12VDC external PSU Application Campus network Ethernet LAN backbone MAN

Suppliers

Company
Product
Description
Supplier Links
Media Converter 10/100 TX to 100FX SC, SM, 20km - EW-EL100C-20 - L-com, Inc.
North Andover, MA, United States
Media Converter 10/100 TX to 100FX SC, SM, 20km
EW-EL100C-20
Media Converter 10/100 TX to 100FX SC, SM, 20km EW-EL100C-20
EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC configurations. The Multimode options can support 2Km runs and the Singlemode can support runs up to 40 Km. The EL100 Series can be placed in the EMC1600 chassis for rack mounting. Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Can be used with EMC1600 media converter chassis system Packed with 12VDC external PSU Application Campus network Ethernet LAN backbone MAN

EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC configurations. The Multimode options can support 2Km runs and the Singlemode can support runs up to 40 Km. The EL100 Series can be placed in the EMC1600 chassis for rack mounting.

Features

  • 0°C to 45°C (32°F to 113°F) operating temperature range
  • 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
  • 128K bits buffer memory, Full wire-speed forwarding rate
  • Can be used with EMC1600 media converter chassis system
  • Packed with 12VDC external PSU

Application

  • Campus network
  • Ethernet
  • LAN backbone
  • MAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number EW-EL100C-20
Product Name Media Converter 10/100 TX to 100FX SC, SM, 20km
Network 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-350I-SL-PS-A-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network 100Base-FX
Connector SC
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
CAN Bus to Fiber Repeater - 2149 - S.I. Tech, Inc.
Specs
Form Factor CAN; Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details