TE Connectivity Surge Arresters CE0301-000

Description
Body Features Color : Red Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 183 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 4.2 Residual Voltage (Nominal Current) (KV) : 19.8 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 6 Voltage Rating (Ur) (KV) : 7.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 47
Request a Quote
Description
Body Features Color : Red Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 183 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 4.2 Residual Voltage (Nominal Current) (KV) : 19.8 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 6 Voltage Rating (Ur) (KV) : 7.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 47
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Arresters - CE0301-000 - TE Connectivity
Berwyn, PA, United States
Surge Arresters
CE0301-000
Surge Arresters CE0301-000
Body Features Color : Red Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 183 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 4.2 Residual Voltage (Nominal Current) (KV) : 19.8 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 6 Voltage Rating (Ur) (KV) : 7.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 47

Body Features


  • Color : Red
  • Weight (KG) : 1.8

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance (MM) : 380
  • Shed Inside Diameter (MM) : 104
  • Shed Outside Diameter (MM) : 123
  • Surge Arrester Height (MM) : 183

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 6
  • Discharge Current (Nominal) (KAMP) : 10
  • Qrs (C) : 4.2
  • Residual Voltage (Nominal Current) (KV) : 19.8
  • Short Circuit Current (KAMP) : 40
  • Voltage Rating (Uc) (KV) : 6
  • Voltage Rating (Ur) (KV) : 7.5

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Packaging Features


  • Minimum Packaging Unit : 3

Product Availability


  • Minimum Order Quantity : 3
  • Surge Arrester Product Availability : ASIA, AMERICAS, ANZPAC, EMEA

Product Type Features


  • Shed Profile : Alternating
  • Surge Arrester Class : 1
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 47
Buy Now

Technical Specifications

  TE Connectivity
Product Category Surge Suppressors
Product Number CE0301-000
Product Name Surge Arresters
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0294-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 1363845 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
Surge Arresters - CE0302-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Arresters - EA4894-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details