TE Connectivity Surge Arresters EA7627-000

Description
Body Features Color : Grey Weight (KG) : 2.03 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 104 Surge Arrester Height (MM) : 247 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Residual Voltage (Nominal Current) (KV) : 79.5 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : AMERICAS, ANZPAC, ASIA, EMEA Product Type Features Shed Profile : Uniform Surge Arrester Class : 1 Surge Arrester Technology : Wrap
Request a Quote
Description
Body Features Color : Grey Weight (KG) : 2.03 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 104 Surge Arrester Height (MM) : 247 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Residual Voltage (Nominal Current) (KV) : 79.5 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : AMERICAS, ANZPAC, ASIA, EMEA Product Type Features Shed Profile : Uniform Surge Arrester Class : 1 Surge Arrester Technology : Wrap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Arresters - EA7627-000 - TE Connectivity
Berwyn, PA, United States
Surge Arresters
EA7627-000
Surge Arresters EA7627-000
Body Features Color : Grey Weight (KG) : 2.03 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 104 Surge Arrester Height (MM) : 247 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Residual Voltage (Nominal Current) (KV) : 79.5 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : AMERICAS, ANZPAC, ASIA, EMEA Product Type Features Shed Profile : Uniform Surge Arrester Class : 1 Surge Arrester Technology : Wrap

Body Features


  • Color : Grey
  • Weight (KG) : 2.03

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance (MM) : 627
  • Shed Inside Diameter (MM) : 104
  • Shed Outside Diameter (MM) : 104
  • Surge Arrester Height (MM) : 247

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 24
  • Residual Voltage (Nominal Current) (KV) : 79.5
  • Voltage Rating (Uc) (KV) : 24
  • Voltage Rating (Ur) (KV) : 30

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution Line
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 3

Product Availability


  • Minimum Order Quantity : 3
  • Surge Arrester Product Availability : AMERICAS, ANZPAC, ASIA, EMEA

Product Type Features


  • Shed Profile : Uniform
  • Surge Arrester Class : 1
  • Surge Arrester Technology : Wrap
Buy Now

Technical Specifications

  TE Connectivity
Product Category Surge Suppressors
Product Number EA7627-000
Product Name Surge Arresters
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CS5409-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 1363875 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
Surge Arresters - CN8477-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CP3463-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details