L-com, Inc. DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft DVIDSLZ-45-1

Description
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI LSZH jacket and over mold material Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V
Description
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI LSZH jacket and over mold material Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft - DVIDSLZ-45-1 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft
DVIDSLZ-45-1
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft DVIDSLZ-45-1
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI LSZH jacket and over mold material Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V

L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Integrated ferrites help reduce the effects of EMI/RFI
  • LSZH jacket and over mold material
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • Used to Connect DVI-D Single Link sources and displays in tight spaces

Application

  • Digital video
  • PC display
  • Digital Signage
  • Professional A/V
Supplier's Site
Ca Dvi-D Sl 45 Deg Lszh 1 L-Com - 85T8996 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl 45 Deg Lszh 1 L-Com
85T8996
Ca Dvi-D Sl 45 Deg Lszh 1 L-Com 85T8996
CA DVI-D SL 45 DEG LSZH 1

CA DVI-D SL 45 DEG LSZH 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDSLZ-45-1 85T8996
Product Name DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 1.0 ft Ca Dvi-D Sl 45 Deg Lszh 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details