Festo Corporation
Plug socket with cable
KMV-1-230AC-5
Description
For pneumatic valves with V solenoid coil
Mounting via central screw M3
With polyvinyl chloride cable
Ambient temperature -20 ... +80 °C
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
For pneumatic valves with V solenoid coil
Mounting via central screw M3
With polyvinyl chloride cable
Ambient temperature -20 ... +80 °C
Request a Quote
Email Supplier
Datasheet
Suppliers
For pneumatic valves with V solenoid coil
Mounting via central screw M3
With polyvinyl chloride cable
Ambient temperature -20 ... +80 °C
- For pneumatic valves with V solenoid coil
- Mounting via central screw M3
- With polyvinyl chloride cable
- Ambient temperature -20 ... +80 °C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
KMV-1-230AC-5 |
2171-KMV-1-230AC-5-ND |
|
Product Name
|
Plug socket with cable |
Sensor Cable Assemblies |
|
Cable Length
|
16.4 ft (50 dm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
9.84 ft (30 dm)
Connector Type
M12x1, with Festo-specific coding
Rated Temperature
-25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Cable Length
32.81 ft (100 dm)
Connector Type
M12x1 A-coded as per EN 61076-2-101
Rated Temperature
-40 to 70 C (-40 to 158 F)
View Details
Cable Shielding
No Shielding
Cable Length
24.6 ft (74.98 dm)
View Details