L-com, Inc. Ferrite Filter (EMI) Adapter, DB15 Male / Female DGF15MF

Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Ferrite block reduces EMI/RFI in existing designs Gold plated contacts provide reliable connections with repeated mating cycles Also available in male to female gender combinations in DB9, DB25 & DB37 sizes UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications EMI/RFI rich environments RS-232 RS-485
Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Ferrite block reduces EMI/RFI in existing designs Gold plated contacts provide reliable connections with repeated mating cycles Also available in male to female gender combinations in DB9, DB25 & DB37 sizes UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications EMI/RFI rich environments RS-232 RS-485

Suppliers

Company
Product
Description
Supplier Links
Ferrite Filter (EMI) Adapter, DB15 Male / Female - DGF15MF - L-com, Inc.
North Andover, MA, United States
Ferrite Filter (EMI) Adapter, DB15 Male / Female
DGF15MF
Ferrite Filter (EMI) Adapter, DB15 Male / Female DGF15MF
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Ferrite block reduces EMI/RFI in existing designs Gold plated contacts provide reliable connections with repeated mating cycles Also available in male to female gender combinations in DB9, DB25 & DB37 sizes UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications EMI/RFI rich environments RS-232 RS-485

L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K.

Features

  • Ferrite block reduces EMI/RFI in existing designs
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Also available in male to female gender combinations in DB9, DB25 & DB37 sizes
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through for compatibility

Application

  • Data communications
  • EMI/RFI rich environments
  • RS-232
  • RS-485
Supplier's Site
Adpt Db15M/f Ferrite Filter L-Com - 89M9040 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Db15M/f Ferrite Filter L-Com
89M9040
Adpt Db15M/f Ferrite Filter L-Com 89M9040
ADPT DB15M/F FERRITE FILTER

ADPT DB15M/F FERRITE FILTER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGF15MF 89M9040
Product Name Ferrite Filter (EMI) Adapter, DB15 Male / Female Adpt Db15M/f Ferrite Filter L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Connector/Terminal/Pin - 51227481 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details