Amphenol Communications Solutions STAMPED PIN D-SubMINIATURE 6E17C015SAJ120

Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 15 Socket, 30 in Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17C015SAJ220
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 15 Socket, 30 in Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17C015SAJ220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 6E17C015SAJ120 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
6E17C015SAJ120
STAMPED PIN D-SubMINIATURE 6E17C015SAJ120
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 15 Socket, 30 in Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17C015SAJ220

STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 15 Socket, 30 in Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17C015SAJ220

Supplier's Site
D-Sub Connectors - 6E17C015SAJ120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6E17C015SAJ120
D-Sub Connectors 6E17C015SAJ120
Dsub, Stamped Signal 3A, High Temp, Righ

Dsub, Stamped Signal 3A, High Temp, Righ

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-6E17C015SAJ120-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-6E17C015SAJ120-ND
D-Sub Connector Assemblies 664-6E17C015SAJ120-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 01M3526 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
01M3526
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 01M3526
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:6E17 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:6E17 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6E17C015SAJ120 6E17C015SAJ120 6E17C015SAJ120 664-6E17C015SAJ120-ND 01M3526
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle
Termination Through Hole Solder
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10301604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002006ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104401AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51707-10600000A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers