Anderson Power Products Power Connectors 1330

Description
PP30-CONN-RED
Request a Quote Datasheet
Description
PP30-CONN-RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
1330
Power Connectors 1330
PP30-CONN-RED

PP30-CONN-RED

Buy Now
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-1330-KIT-ND
Blade Type Power Connector Assemblies 2243-1330-KIT-ND
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Buy Now Datasheet
Blade Type Power Connectors - 1330 - 853944-1330 - Win Source Electronics
Laguna Hills, CA, United States
Blade Type Power Connectors - 1330
853944-1330
Blade Type Power Connectors - 1330 853944-1330
Manufacturer: Anderson Power Products, Inc. Win Source Part Number: 853944-1330 Series: Powerpole® Features: 1 Position Connector Package: Bag Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000

Manufacturer: Anderson Power Products, Inc.
Win Source Part Number: 853944-1330
Series: Powerpole®
Features: 1 Position Connector
Package: Bag
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000

Buy Now
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5333 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
29C5333
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 29C5333
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pp30 Red 12/16 Con Kit Rohs Compliant Anderson Power Products - 89M2904 - Newark, An Avnet Company
Chicago, IL, United States
Pp30 Red 12/16 Con Kit Rohs Compliant Anderson Power Products
89M2904
Pp30 Red 12/16 Con Kit Rohs Compliant Anderson Power Products 89M2904
PP30 RED 12/16 CON KIT ROHS COMPLIANT: YES

PP30 RED 12/16 CON KIT ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 1330 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1330
Blade Type Power Connectors 1330
PP30-CONNECTOR-RED

PP30-CONNECTOR-RED

Supplier's Site Datasheet
PP30-CON-RED - 70161946 - Allied Electronics, Inc.
Fort Worth, TX, USA
PP30-CON-RED
70161946
PP30-CON-RED 70161946
PP30-CON-RED

PP30-CON-RED

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1330 2243-1330-KIT-ND 853944-1330 29C5333 89M2904 1330 70161946
Product Name Power Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors - 1330 Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Pp30 Red 12/16 Con Kit Rohs Compliant Anderson Power Products Blade Type Power Connectors PP30-CON-RED
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A50018-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details