L-com, Inc. ICP DAS RS232 to CAN Protocol Converter CVTR-I-7530

Description
CAN (Controller Area Network) is a serial bus system especially suited to structure intelligent industry devices networks and build smart automatic control systems. The PC can be the CAN host, monitor or HMI to access/control the CAN device through the CAN network via the I-7530 converter. The I-7530 is designed to unleash the power of CAN bus via RS-232 communication protocol. It accurately converts messages between CAN and RS-232 networks. This module lets you communicate with CAN devices easily from any PC or devices with an RS-232 interface. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 2500 Vrms isolation on CAN port; 4 kV ESD protection on CAN port Support Auto-Response mode and Polling mode; Support arbitration mechanism to avoid collision; Support error detection and error correction on CAN bus Support baud rate 125 kbps, 250 kbps and 500 kbps Support up to 255 nodes on the CAN network NXP TJA1042 CAN transceiver; Follow CiA CAN 2.0B specification Application Building Automation Control System Distributed data acquisition Factory Automation
Description
CAN (Controller Area Network) is a serial bus system especially suited to structure intelligent industry devices networks and build smart automatic control systems. The PC can be the CAN host, monitor or HMI to access/control the CAN device through the CAN network via the I-7530 converter. The I-7530 is designed to unleash the power of CAN bus via RS-232 communication protocol. It accurately converts messages between CAN and RS-232 networks. This module lets you communicate with CAN devices easily from any PC or devices with an RS-232 interface. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 2500 Vrms isolation on CAN port; 4 kV ESD protection on CAN port Support Auto-Response mode and Polling mode; Support arbitration mechanism to avoid collision; Support error detection and error correction on CAN bus Support baud rate 125 kbps, 250 kbps and 500 kbps Support up to 255 nodes on the CAN network NXP TJA1042 CAN transceiver; Follow CiA CAN 2.0B specification Application Building Automation Control System Distributed data acquisition Factory Automation

Suppliers

Company
Product
Description
Supplier Links
ICP DAS RS232 to CAN Protocol Converter - CVTR-I-7530 - L-com, Inc.
North Andover, MA, United States
ICP DAS RS232 to CAN Protocol Converter
CVTR-I-7530
ICP DAS RS232 to CAN Protocol Converter CVTR-I-7530
CAN (Controller Area Network) is a serial bus system especially suited to structure intelligent industry devices networks and build smart automatic control systems. The PC can be the CAN host, monitor or HMI to access/control the CAN device through the CAN network via the I-7530 converter. The I-7530 is designed to unleash the power of CAN bus via RS-232 communication protocol. It accurately converts messages between CAN and RS-232 networks. This module lets you communicate with CAN devices easily from any PC or devices with an RS-232 interface. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 2500 Vrms isolation on CAN port; 4 kV ESD protection on CAN port Support Auto-Response mode and Polling mode; Support arbitration mechanism to avoid collision; Support error detection and error correction on CAN bus Support baud rate 125 kbps, 250 kbps and 500 kbps Support up to 255 nodes on the CAN network NXP TJA1042 CAN transceiver; Follow CiA CAN 2.0B specification Application Building Automation Control System Distributed data acquisition Factory Automation

CAN (Controller Area Network) is a serial bus system especially suited to structure intelligent industry devices networks and build smart automatic control systems. The PC can be the CAN host, monitor or HMI to access/control the CAN device through the CAN network via the I-7530 converter. The I-7530 is designed to unleash the power of CAN bus via RS-232 communication protocol. It accurately converts messages between CAN and RS-232 networks. This module lets you communicate with CAN devices easily from any PC or devices with an RS-232 interface. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.

Features

  • 2500 Vrms isolation on CAN port; 4 kV ESD protection on CAN port
  • Support Auto-Response mode and Polling mode; Support arbitration mechanism to avoid collision; Support error detection and error correction on CAN bus
  • Support baud rate 125 kbps, 250 kbps and 500 kbps
  • Support up to 255 nodes on the CAN network
  • NXP TJA1042 CAN transceiver; Follow CiA CAN 2.0B specification

Application

  • Building Automation
  • Control System
  • Distributed data acquisition
  • Factory Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number CVTR-I-7530
Product Name ICP DAS RS232 to CAN Protocol Converter
Network CAN Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Single Pair Ethernet(SPE) Media Converters - IMC-553 - Volktek Corporation
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network SPE
Connector 1 x 10BASE-T Port
View Details
Ethernet Media Converters - 7898122 - RS Components, Ltd.
Specs
Connector Ethernet 10 Baset, 100 BaseTX
View Details
Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details