L-com, Inc. VGA Breakout Cable, DB9 Male / 4 BNC Male, 6.0 ft CTL4CAD-6

Description
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 1.5, 3 and 6 ft. Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 1.5, 3 and 6 ft. Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Cable, DB9 Male / 4 BNC Male, 6.0 ft - CTL4CAD-6 - L-com, Inc.
North Andover, MA, United States
VGA Breakout Cable, DB9 Male / 4 BNC Male, 6.0 ft
CTL4CAD-6
VGA Breakout Cable, DB9 Male / 4 BNC Male, 6.0 ft CTL4CAD-6
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 1.5, 3 and 6 ft. Application KVM applications PC monitor applications Projector applications Video Signage

This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet.

Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Four 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Available in standard lengths of 1.5, 3 and 6 ft.

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Cable Assemblies - Between Series Adapter Cables - CTL4CAD-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
CTL4CAD-6
Cable Assemblies - Between Series Adapter Cables CTL4CAD-6
CA VGA BKT DB9 M/4 BNC M 6'

CA VGA BKT DB9 M/4 BNC M 6'

Supplier's Site
Ca Vga Bkt Db9 M/4 Bnc M 6 L-Com - 89M8936 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Db9 M/4 Bnc M 6 L-Com
89M8936
Ca Vga Bkt Db9 M/4 Bnc M 6 L-Com 89M8936
CA VGA BKT DB9 M/4 BNC M 6

CA VGA BKT DB9 M/4 BNC M 6

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTL4CAD-6 CTL4CAD-6 89M8936
Product Name VGA Breakout Cable, DB9 Male / 4 BNC Male, 6.0 ft Cable Assemblies - Between Series Adapter Cables Ca Vga Bkt Db9 M/4 Bnc M 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details